TE Connectivity Rectangular Wire & Cable Connectors & Housings 1586024-5

Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1586024-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1586024-5
Rectangular Wire & Cable Connectors & Housings 1586024-5
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 7.4 MM  [.291 INCH ]
  • Connector Length : 22.2 MM  [.874 INCH ]
  • Connector Width : 23.8 MM  [.937 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon 66

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : 208567
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A99260-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A99260-ND
Rectangular Connector Housings A99260-ND
"5 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

"5 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

Buy Now Datasheet
CONN PLUG HOUSING 5POS SGL 4.2MM - 792-1586024-5 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG HOUSING 5POS SGL 4.2MM
792-1586024-5
CONN PLUG HOUSING 5POS SGL 4.2MM 792-1586024-5
CONN PLUG HOUSING 5POS SGL 4.2MM

CONN PLUG HOUSING 5POS SGL 4.2MM

Supplier's Site
5P S/r Fh Plug Val-U-Lok V2 Amp - Te Connectivity - 40P8728 - Newark, An Avnet Company
Chicago, IL, United States
5P S/r Fh Plug Val-U-Lok V2 Amp - Te Connectivity
40P8728
5P S/r Fh Plug Val-U-Lok V2 Amp - Te Connectivity 40P8728
5P S/R FH PLUG VAL-U-LOK V2

5P S/R FH PLUG VAL-U-LOK V2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1586024-5 A99260-ND 792-1586024-5 40P8728
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings CONN PLUG HOUSING 5POS SGL 4.2MM 5P S/r Fh Plug Val-U-Lok V2 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1241964-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details