Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
UTMEL ELECTRONIC LIMITED
15922-DC-018-2.5A-2.0 -- DC CONNECTOR W23XD9.0XH13.6,CORE 2.0,2.5A 24V COPPER
Utmel Electronic Limited
DC connector W23xD9.0xH13.6,core 2.0,2.5A 24V copper
15922-DC-018-2.5A-2.0
Description
DC connector W23xD9.0xH13.6,core 2.0,2.5A 24V copper
Description
DC connector W23xD9.0xH13.6,core 2.0,2.5A 24V copper
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
DC connector W23xD9.0xH13.6,core 2.0,2.5A 24V copper
15922-DC-018-2.5A-2.0
DC connector W23xD9.0xH13.6,core 2.0,2.5A 24V copper
15922-DC-018-2.5A-2.0
DC connector W23xD9.0xH13.6,core 2.0,2.5A 24V copper
DC connector W23xD9.0xH13.6,core 2.0,2.5A 24V copper
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Electrical Connectors
Product Number
15922-DC-018-2.5A-2.0
Product Name
DC connector W23xD9.0xH13.6,core 2.0,2.5A 24V copper
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Power Connectors
113715P4
View Details
2
suppliers
Advantech
Between Series Adapters
BB-DGB9FT
Specs
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Suzhou Ele Mfg Co., Ltd.
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing
5686
Specs
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 1.5mm Solder Cup Pogo Pin Male
View Details