TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
266
267
268
269
270
271
272
273
274
275
276
277
278
280
290
300
310
320
330
350
400
450
500
550
600
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 13... | |
| Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features... | |
| Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features... | |
| Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material :... | |
| Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF... | |
| Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single Crimp RF Connector Center Contact... | |
| Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact... | |
| Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF... | |
| Body Features Body Material : Copper Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Sector, Round, Stranded Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 50 Compatible... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping... | |
| Body Features Connector & Keying Code : Y Configuration Features Contacts Preloaded : Yes Number of Positions : 260 Number of Power Positions : 0 Number of Rows : 10 Number of Signal Positions : 260... | |
| Body Features Primary Product Color : Black Primary Product Material : Glass Filled Polyester Dimensions Product Length : 7.74 MM [.305 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware... | |
| Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Polyester Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height :... | |
| Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 - .75 INCH ] Compatible Cable Diameter... | |
| Body Features Primary Product Color : Brown Configuration Features Number of Positions : 120 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Type : Socket... | |
| Body Features Primary Product Color : Brown Configuration Features Number of Positions : 165 Number of Rows : 3 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Nickel Silicon... | |
| Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 22 Number of Positions : 22 Number of Rows : 2 PCB Mount Orientation :... | |
| Body Features Primary Product Color : Ivory Primary Product Material : Glass-Filled Polyphenylene Sulfide Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Ear Hardware... | |
| Body Features Primary Product Color : Ivory Primary Product Material : Thermoplastic Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Ear Hardware Accessory Function :... | |
| Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Type : Tab Dimensions Connector Width : 9.6 MM [.378 INCH ]... | |
| Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :... | |
| Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :... | |
| Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :... | |
| Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :... | |
| Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :... | |
| Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 17.5 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 -... | |
| Body Features Primary Product Material : Brass Dimensions Product Length : 29.21 MM [1.15 INCH ] Thread Length : 12.07 MM [.475 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage... | |
| Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Gold Dimensions Product Height : 12.14 MM [.477 INCH ] Mechanical Attachment Thread Size : 2-56 UNC Product Type Features Connector Hardware Accessory Type :... | |
| Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 12.9 MM [.508 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method :... | |
| Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 16.2 MM [.637 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features... | |
| Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 16.2 MM [.637 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features... | |
| Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 21.3 MM [.838 INCH ] Thread Length : 12.7 MM [.5 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2A Packaging Features... | |
| Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 8.76 MM [.345 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features... | |
| Body Features Primary Product Material : Passivated Stainless Steel Mechanical Attachment Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting... | |
| Body Features Primary Product Material : Passivated Stainless Steel Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking... | |
| Body Features Primary Product Material : Passivated Stainless Steel Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking... | |
| Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Gold Product Type Features Connector Hardware Accessory Type : Power Contact Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 10.7 MM [.425 INCH ] Thread Length : 2.54 MM [.1 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2B, 0-80-UNF-2B Packaging Features... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 2 MM [.79 INCH ] Thread Length : 10.9 MM [.43 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2A Packaging Features Packaging... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 10.79 MM [.425 INCH ] Mechanical Attachment Product Plating Finish : Passivated Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 12.07 MM [.475 INCH ] Mechanical Attachment Product Plating Finish : Passivated Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function :... | |
| Body Features Primary Product Material : Stainless Steel Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector... | |
| Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4 - 40UNC- 2A, 4 - 40UNC- 2B Packaging Features Packaging Method : Carton Packaging Quantity :... | |
| Configuration Features Backplane Architecture : Mezzanine Number of Columns : 5 Number of Positions : 77 Number of Rows : 11 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Base Material : Phosphor... | |
| Configuration Features Backplane Architecture : Mezzanine Number of Columns : 6 Number of Positions : 49 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Base Material : Phosphor... | |
| Configuration Features Backplane Architecture : Mezzanine Number of Columns : 6 Number of Positions : 56 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Base Material : Phosphor... | |
| Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 100 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact... | |
| Configuration Features Number of Positions : 110 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact... | |
| Configuration Features Number of Positions : 180 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact... | |
| Configuration Features Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount & Wire... | |
| Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : B Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & | |
| Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin & Insert Hardware Accessory Function : Coding & Keying | |
| Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ] |
| << Prev | Next >> |