TE Connectivity Product Range Amp - Te Connectivity 532431-1.

Description
Product Range:AMP-HDI Series; No. of Contacts:75Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: No
Description
Product Range:AMP-HDI Series; No. of Contacts:75Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 16AC0747 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
16AC0747
Product Range Amp - Te Connectivity 16AC0747
Product Range:AMP-HDI Series; No. of Contacts:75Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: No

Product Range:AMP-HDI Series; No. of Contacts:75Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0747
Product Name Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Plastic, Medical Grade - CKB.H02.GLLG - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details