"2 (1 x 2) Position Shunt Connector Black Open Top 0.200"" (5.08mm) Gold"
Win Source Part Number: 1363457-531230-2
Category: Connectors, Interconnects - Shunts, Jumpers
Fake Threat In the Open Market: 55 pct.
Type: Open Top
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 531230
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Color: Black
Material Flammability Rating: UL94 V-0
Gender: Female Sockets
Pitch: 0.200" (5.08mm)
Housing Material: Polyester, Glass Filled
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.250" (6.35mm)
2 Pos Female Shunt Connector, 3A, 1kV, Gold Plated Product overview: 531230-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Flat Flex Ribbon Jumpers, Cables. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-531230-2 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26232-ND | 1363457-531230-2 | 457-531230-2 |
| Product Name | Shunts, Jumpers | Connectors, Interconnects - Shunts, Jumpers | 3A 1kV Electronic Connector |
| Gender | Female / Jack | Female / Jack |