TE Connectivity Connector Hardware, Mounts, Locks & Retainers 532900-3

Description
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Gold Product Type Features Connector Hardware Accessory Type : Power Contact Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Gold Product Type Features Connector Hardware Accessory Type : Power Contact Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 532900-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
532900-3
Connector Hardware, Mounts, Locks & Retainers 532900-3
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Gold Product Type Features Connector Hardware Accessory Type : Power Contact Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Phosphor Bronze
  • Primary Product Plating Material : Gold

Product Type Features


  • Connector Hardware Accessory Type : Power Contact Assembly
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Contacts - 532900-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
532900-3
Contacts 532900-3
HDI E.S.D. POWER CONT L.P.

HDI E.S.D. POWER CONT L.P.

Buy Now
Hdi E.s.d. Power Cont L.p. Rohs Compliant Amp - Te Connectivity - 18H4927 - Newark, An Avnet Company
Chicago, IL, United States
Hdi E.s.d. Power Cont L.p. Rohs Compliant Amp - Te Connectivity
18H4927
Hdi E.s.d. Power Cont L.p. Rohs Compliant Amp - Te Connectivity 18H4927
HDI E.S.D. POWER CONT L.P. ROHS COMPLIANT: YES

HDI E.S.D. POWER CONT L.P. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 532900-3 532900-3 18H4927
Product Name Connector Hardware, Mounts, Locks & Retainers Contacts Hdi E.s.d. Power Cont L.p. Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products