TE Connectivity Connector Hardware, Mounts, Locks & Retainers 531141-3

Description
Body Features Primary Product Material : Passivated Stainless Steel Mechanical Attachment Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Hardware Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Passivated Stainless Steel Mechanical Attachment Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Hardware Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 531141-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
531141-3
Connector Hardware, Mounts, Locks & Retainers 531141-3
Body Features Primary Product Material : Passivated Stainless Steel Mechanical Attachment Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Hardware Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Passivated Stainless Steel

Mechanical Attachment


  • Thread Size : 6-32 UNC-2B

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Mounting Hardware
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Accessories - 531141-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
531141-3-ND
Rectangular Connector Accessories 531141-3-ND
Connector Jackscrew For Box Series

Connector Jackscrew For Box Series

Buy Now Datasheet
Male Jackscrew Amp - Te Connectivity - 59Y8688 - Newark, An Avnet Company
Chicago, IL, United States
Male Jackscrew Amp - Te Connectivity
59Y8688
Male Jackscrew Amp - Te Connectivity 59Y8688
MALE JACKSCREW

MALE JACKSCREW

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 531141-3 531141-3 531141-3-ND 59Y8688
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Male Jackscrew Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114686-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102241-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
8 suppliers