Body Features Primary Product Material : Passivated Stainless Steel
Packaging Features Packaging Method : Carton Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Passivated Stainless Steel
Packaging Features Packaging Method : Carton Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Body Features Primary Product Material : Passivated Stainless Steel
Packaging Features Packaging Method : Carton Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Body Features
Primary Product Material : Passivated Stainless Steel
Packaging Features
Packaging Method : Carton
Packaging Quantity : 1
Product Type Features
Connector Hardware Accessory Type : Female Jackscrew
Hardware Accessory Function : Latching, Locking & Retention