TE Connectivity Modular Connectors / Ethernet Connectors 532434-7

Description
HDI RECP ASSY 4 ROW 200 POS
Request a Quote Datasheet
Description
HDI RECP ASSY 4 ROW 200 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 532434-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
532434-7
Modular Connectors / Ethernet Connectors 532434-7
HDI RECP ASSY 4 ROW 200 POS

HDI RECP ASSY 4 ROW 200 POS

Buy Now
Singapore, Singapore
Electronic Connector
407-532434-7
Electronic Connector 407-532434-7
4 Row 200 Pos Right Angle Header Receptacle, 2.54mm Pitch, Gold/Tin Product overview: 532434-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532434-7 can be used for catalog matching and distributor lookup.

4 Row 200 Pos Right Angle Header Receptacle, 2.54mm Pitch, Gold/Tin Product overview: 532434-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532434-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 532434-7 - 856482-532434-7 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 532434-7
856482-532434-7
Backplane Connectors - 532434-7 856482-532434-7
Manufacturer: TE Connectivity Win Source Part Number: 856482-532434-7 Series: HDI (High Density Interconnect) Features: Connector Package: Tube Family Name: 532434 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 4 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 856482-532434-7
Series: HDI (High Density Interconnect)
Features: Connector
Package: Tube
Family Name: 532434
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 4
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Btb Conn, R/a Rcpt, 200Pos, 4Row, 2.54Mm Rohs Compliant Amp - Te Connectivity - 70AH7665 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, R/a Rcpt, 200Pos, 4Row, 2.54Mm Rohs Compliant Amp - Te Connectivity
70AH7665
Btb Conn, R/a Rcpt, 200Pos, 4Row, 2.54Mm Rohs Compliant Amp - Te Connectivity 70AH7665
BTB CONN, R/A RCPT, 200POS, 4ROW, 2.54MM ROHS COMPLIANT: YES

BTB CONN, R/A RCPT, 200POS, 4ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
Hdi Recp Assy 4 Row 200 Pos Rohs Compliant Te Connectivity - 80AH0362 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Recp Assy 4 Row 200 Pos Rohs Compliant Te Connectivity
80AH0362
Hdi Recp Assy 4 Row 200 Pos Rohs Compliant Te Connectivity 80AH0362
HDI RECP ASSY 4 ROW 200 POS ROHS COMPLIANT: NO

HDI RECP ASSY 4 ROW 200 POS ROHS COMPLIANT: NO

Supplier's Site
Specialized - 532434-7 - ODG (Origin Data Global)
Shenzhen, China
Specialized
532434-7
Specialized 532434-7
CONN RCPT HD 200POS PCB

CONN RCPT HD 200POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 532434-7 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
532434-7
Backplane Connectors - Specialized 532434-7
CONN RCPT HD 200POS PCB

CONN RCPT HD 200POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 532434-7 407-532434-7 856482-532434-7 70AH7665 532434-7 532434-7
Product Name Modular Connectors / Ethernet Connectors Electronic Connector Backplane Connectors - 532434-7 Btb Conn, R/a Rcpt, 200Pos, 4Row, 2.54Mm Rohs Compliant Amp - Te Connectivity Specialized Backplane Connectors - Specialized
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details