TE Connectivity Connector Backshells 531975-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 17.5 MM  [.01 - .69 INCH ] Compatible Cable Diameter Range : 7.9 - 12.8 MM  [.313 - .6 INCH ] Product Length : 31 MM  [1.22 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27468, MS27479, MS27656, MS27665, MS27661, MS24266, MS27481, MS27467, MS27480, MS27472, MS27474, MS27484, MS27653, MS27497, MS27473, MS27652 Operation/Applicatio n Compatible With Connector Shell Size : 15, 14 Other Entry Size Code : 11 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 17.5 MM  [.01 - .69 INCH ] Compatible Cable Diameter Range : 7.9 - 12.8 MM  [.313 - .6 INCH ] Product Length : 31 MM  [1.22 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27468, MS27479, MS27656, MS27665, MS27661, MS24266, MS27481, MS27467, MS27480, MS27472, MS27474, MS27484, MS27653, MS27497, MS27473, MS27652 Operation/Applicatio n Compatible With Connector Shell Size : 15, 14 Other Entry Size Code : 11 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 531975-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
531975-000
Connector Backshells 531975-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 17.5 MM  [.01 - .69 INCH ] Compatible Cable Diameter Range : 7.9 - 12.8 MM  [.313 - .6 INCH ] Product Length : 31 MM  [1.22 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27468, MS27479, MS27656, MS27665, MS27661, MS24266, MS27481, MS27467, MS27480, MS27472, MS27474, MS27484, MS27653, MS27497, MS27473, MS27652 Operation/Applicatio n Compatible With Connector Shell Size : 15, 14 Other Entry Size Code : 11 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 17.5 MM  [.01 - .69 INCH ]
  • Compatible Cable Diameter Range : 7.9 - 12.8 MM  [.313 - .6 INCH ]
  • Product Length : 31 MM  [1.22 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS27468, MS27479, MS27656, MS27665, MS27661, MS24266, MS27481, MS27467, MS27480, MS27472, MS27474, MS27484, MS27653, MS27497, MS27473, MS27652

Operation/Application


  • Compatible With Connector Shell Size : 15, 14

Other


  • Entry Size Code : 11
  • TE Connector Interface Code : 41

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04BI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 531975-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products