TE Connectivity Connector Hardware, Mounts, Locks & Retainers 533050-1

Description
Body Features Primary Product Color : Ivory Primary Product Material : Glass-Filled Polyphenylene Sulfide Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Ear Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Ivory Primary Product Material : Glass-Filled Polyphenylene Sulfide Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Ear Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 533050-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
533050-1
Connector Hardware, Mounts, Locks & Retainers 533050-1
Body Features Primary Product Color : Ivory Primary Product Material : Glass-Filled Polyphenylene Sulfide Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Ear Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Ivory
  • Primary Product Material : Glass-Filled Polyphenylene Sulfide

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Mounting Ear
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 533050-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
533050-1
Modular Connectors / Ethernet Connectors 533050-1
HDI MOUNTING EAR KIT

HDI MOUNTING EAR KIT

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
533050-1
Modular Connectors / Ethernet Connectors 533050-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Accessories - 1020872-533050-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Accessories
1020872-533050-1
Connectors, Interconnects - Backplane Connectors - Accessories 1020872-533050-1
Win Source Part Number: 1020872-533050-1 Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Package: Bulk Accessory Type: Mounting Ears For Use With/Related Products: HDI and TBC Series Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 5330501,-533050-1-SI Base Product Number: 533050

Win Source Part Number: 1020872-533050-1
Category: Connectors, Interconnects>Backplane Connectors - Accessories
Package: Bulk
Accessory Type: Mounting Ears
For Use With/Related Products: HDI and TBC Series
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 5330501,-533050-1-SI
Base Product Number: 533050

Buy Now Datasheet
Hdi Mounting Ear Kit Rohs Compliant Amp - Te Connectivity - 93F6998 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Mounting Ear Kit Rohs Compliant Amp - Te Connectivity
93F6998
Hdi Mounting Ear Kit Rohs Compliant Amp - Te Connectivity 93F6998
HDI MOUNTING EAR KIT ROHS COMPLIANT: YES

HDI MOUNTING EAR KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 533050-1 533050-1 1020872-533050-1 93F6998
Product Name Connector Hardware, Mounts, Locks & Retainers Modular Connectors / Ethernet Connectors Connectors, Interconnects - Backplane Connectors - Accessories Hdi Mounting Ear Kit Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-2497277-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount & Board Mount
View Details
2 suppliers
RJ45 Connectors - 1888655-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
4 suppliers