TE Connectivity Backplane Connectors - 532903-3 532903-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 856486-532903-3 Series: HDI (High Density Interconnect) Features: Connector Package: Tube Family Name: 532903 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 856486-532903-3 Series: HDI (High Density Interconnect) Features: Connector Package: Tube Family Name: 532903 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 532903-3 - 856486-532903-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 532903-3
856486-532903-3
Backplane Connectors - 532903-3 856486-532903-3
Manufacturer: TE Connectivity Win Source Part Number: 856486-532903-3 Series: HDI (High Density Interconnect) Features: Connector Package: Tube Family Name: 532903 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 856486-532903-3
Series: HDI (High Density Interconnect)
Features: Connector
Package: Tube
Family Name: 532903
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 532903-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
532903-3
Modular Connectors / Ethernet Connectors 532903-3
HDI RECP ASSY 4 ROW 128 POS

HDI RECP ASSY 4 ROW 128 POS

Buy Now
Singapore, Singapore
3A Electronic Connector
407-532903-3
3A Electronic Connector 407-532903-3
128 Pos 2.54mm RA Thru-Hole Backplane Connector, 3A, Gold/Tin Product overview: 532903-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532903-3 can be used for catalog matching and distributor lookup.

128 Pos 2.54mm RA Thru-Hole Backplane Connector, 3A, Gold/Tin Product overview: 532903-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532903-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hdi Recp Assy 4 Row 128 Pos Amp - Te Connectivity - 93F7044 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Recp Assy 4 Row 128 Pos Amp - Te Connectivity
93F7044
Hdi Recp Assy 4 Row 128 Pos Amp - Te Connectivity 93F7044
HDI RECP ASSY 4 ROW 128 POS

HDI RECP ASSY 4 ROW 128 POS

Supplier's Site
Backplane Connectors - Specialized - 532903-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
532903-3
Backplane Connectors - Specialized 532903-3
CONN RCPT HD 128POS PCB

CONN RCPT HD 128POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 856486-532903-3 532903-3 407-532903-3 93F7044 532903-3
Product Name Backplane Connectors - 532903-3 Modular Connectors / Ethernet Connectors 3A Electronic Connector Hdi Recp Assy 4 Row 128 Pos Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details