TE Connectivity ™ Rectangular Connectors - 531133-4 531133-4

Description
Manufacturer: TE Connectivity Win Source Part Number: 924919-531133-4 Series: Military, MIL-DTL-55302, Box Features: Connector Header Through Hole, Right Angle 150 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 531133 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: M55302/129-13-MIL, 2266-531133-4, M55302/129-13, 531133-4-MIL
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 924919-531133-4 Series: Military, MIL-DTL-55302, Box Features: Connector Header Through Hole, Right Angle 150 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 531133 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: M55302/129-13-MIL, 2266-531133-4, M55302/129-13, 531133-4-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 531133-4 - 924919-531133-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 531133-4
924919-531133-4
Rectangular Connectors - 531133-4 924919-531133-4
Manufacturer: TE Connectivity Win Source Part Number: 924919-531133-4 Series: Military, MIL-DTL-55302, Box Features: Connector Header Through Hole, Right Angle 150 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 531133 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: M55302/129-13-MIL, 2266-531133-4, M55302/129-13, 531133-4-MIL

Manufacturer: TE Connectivity
Win Source Part Number: 924919-531133-4
Series: Military, MIL-DTL-55302, Box
Features: Connector Header Through Hole, Right Angle 150 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 531133
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: M55302/129-13-MIL, 2266-531133-4, M55302/129-13, 531133-4-MIL

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-531133-4
Electronic Connector 2027-531133-4
Headers & Wire Housings 3R BOX PIN 150P R/A UNSEAL Product overview: 531133-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-531133-4 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 3R BOX PIN 150P R/A UNSEAL Product overview: 531133-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-531133-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 924919-531133-4 2027-531133-4
Product Name Rectangular Connectors - 531133-4 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details