531117-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers531117-1
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 2 MM [.79 INCH ] Thread Length : 10.9 MM [.43 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 2 MM [.79 INCH ] Thread Length : 10.9 MM [.43 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Body Features Primary Product Material : Stainless Steel
Dimensions Product Length : 2 MM [.79 INCH ] Thread Length : 10.9 MM [.43 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Body Features
Primary Product Material : Stainless Steel
Dimensions
Product Length : 2 MM [.79 INCH ]
Thread Length : 10.9 MM [.43 INCH ]
Mechanical Attachment
Product Plating Finish : Passivated
Thread Size : 2-56 UNC 2A
Packaging Features
Packaging Method : Bag
Packaging Quantity : 100
Product Type Features
Connector Hardware Accessory Type : External Keying