TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 533061-5

Description
Win Source Part Number: 1031972-533061-5 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: HDI (High Density Interconnect) Number of Positions: 120 Pitch: 0.100" (2.54mm) Color: Black Features: Mating Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: High Density (HDC, HDI, HPC) Material Flammability Rating: UL94 V-0 Standard Package: 160 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 532433-1; 5532447-1; 532447-1; 532433-8; 5532447-5; 532447-5; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 533061 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1031972-533061-5 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: HDI (High Density Interconnect) Number of Positions: 120 Pitch: 0.100" (2.54mm) Color: Black Features: Mating Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: High Density (HDC, HDI, HPC) Material Flammability Rating: UL94 V-0 Standard Package: 160 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 532433-1; 5532447-1; 532447-1; 532433-8; 5532447-5; 532447-5; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 533061 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1031972-533061-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1031972-533061-5
Connectors, Interconnects - Backplane Connectors - Specialized 1031972-533061-5
Win Source Part Number: 1031972-533061-5 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: HDI (High Density Interconnect) Number of Positions: 120 Pitch: 0.100" (2.54mm) Color: Black Features: Mating Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: High Density (HDC, HDI, HPC) Material Flammability Rating: UL94 V-0 Standard Package: 160 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 532433-1; 5532447-1; 532447-1; 532433-8; 5532447-5; 532447-5; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 533061 RoHS Status: RoHS non-compliant

Win Source Part Number: 1031972-533061-5
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: HDI (High Density Interconnect)
Number of Positions: 120
Pitch: 0.100" (2.54mm)
Color: Black
Features: Mating Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: High Density (HDC, HDI, HPC)
Material Flammability Rating: UL94 V-0
Standard Package: 160
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 532433-1; 5532447-1; 532447-1; 532433-8; 5532447-5; 532447-5;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 533061
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 533061-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
533061-5
Modular Connectors / Ethernet Connectors 533061-5
HDI PIN ASSY 3 ROW 120 POS

HDI PIN ASSY 3 ROW 120 POS

Buy Now
Singapore, Singapore
Electronic Connector
407-533061-5
Electronic Connector 407-533061-5
120 Pos 2.54mm Pitch Backplane Connector, Straight, Male, Gold/Tin Product overview: 533061-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-533061-5 can be used for catalog matching and distributor lookup.

120 Pos 2.54mm Pitch Backplane Connector, Straight, Male, Gold/Tin Product overview: 533061-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-533061-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 533061-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
533061-5
Backplane Connectors - Specialized 533061-5
CONN HEADER HD 120POS PCB

CONN HEADER HD 120POS PCB

Supplier's Site Datasheet
Hdi Pin Assy 3 Row 120 Pos Amp - Te Connectivity - 18H4971 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Pin Assy 3 Row 120 Pos Amp - Te Connectivity
18H4971
Hdi Pin Assy 3 Row 120 Pos Amp - Te Connectivity 18H4971
HDI PIN ASSY 3 ROW 120 POS

HDI PIN ASSY 3 ROW 120 POS

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1031972-533061-5 533061-5 407-533061-5 533061-5 18H4971
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Modular Connectors / Ethernet Connectors Electronic Connector Backplane Connectors - Specialized Hdi Pin Assy 3 Row 120 Pos Amp - Te Connectivity
Termination Press-Fit Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111171 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers