TE Connectivity Connector Hardware, Mounts, Locks & Retainers 533050-2

Description
Body Features Primary Product Color : Ivory Primary Product Material : Thermoplastic Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Ear Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Ivory Primary Product Material : Thermoplastic Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Ear Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 533050-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
533050-2
Connector Hardware, Mounts, Locks & Retainers 533050-2
Body Features Primary Product Color : Ivory Primary Product Material : Thermoplastic Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Ear Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Ivory
  • Primary Product Material : Thermoplastic

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Mounting Ear
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 533050-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
533050-2
Modular Connectors / Ethernet Connectors 533050-2
HDI MOUNTING EAR KIT

HDI MOUNTING EAR KIT

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
533050-2
Modular Connectors / Ethernet Connectors 533050-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
533050-2 Rohs Compliant Te Connectivity - 98AC5249 - Newark, An Avnet Company
Chicago, IL, United States
533050-2 Rohs Compliant Te Connectivity
98AC5249
533050-2 Rohs Compliant Te Connectivity 98AC5249
533050-2 ROHS COMPLIANT: YES

533050-2 ROHS COMPLIANT: YES

Supplier's Site
Hdi Mounting Ear Kit Te Connectivity - 18H4964 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Mounting Ear Kit Te Connectivity
18H4964
Hdi Mounting Ear Kit Te Connectivity 18H4964
HDI MOUNTING EAR KIT

HDI MOUNTING EAR KIT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 533050-2 533050-2 98AC5249
Product Name Connector Hardware, Mounts, Locks & Retainers Modular Connectors / Ethernet Connectors 533050-2 Rohs Compliant Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1734577-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details
6 suppliers
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A120247-ND - DigiKey
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Mounting Through Hole
View Details
RJ45 Connectors - 1116504-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
6 suppliers
Modular Connectors / Ethernet Connectors - 1-1546408-1 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers