180 Pos 2.54mm RA Backplane Connector, Gold/Tin, 3A Product overview: 532431-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532431-9 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 0805, 6 PC Pad
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Diode Schottky 40 V 1A Surface Mount 0402 (1005 Metric)
Contact Finish: Tin
HDI RECP ASSY 3 ROW 180 POS
CONN RCPT HD 180POS PCB
HDI RECP ASSY 3 ROW 180 POS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-532431-9 | 532431-9 | 532431-9 | 93F7022 | |
| Product Name | 3A Electronic Connector | Connectors,Interconnects | Modular Connectors / Ethernet Connectors | Backplane Connectors - Specialized | Hdi Recp Assy 3 Row 180 Pos Amp - Te Connectivity |
| Gender | Female / Jack |