TE Connectivity Connector Hardware, Mounts, Locks & Retainers 530938-1

Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Polyester Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Polyester Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 530938-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
530938-1
Connector Hardware, Mounts, Locks & Retainers 530938-1
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Polyester Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Glass-Filled Polyester

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : External Keying
  • Hardware Accessory Function : Coding & Keying
Buy Now
Singapore, Singapore
Electronic Connector
340-530938-1
Electronic Connector 340-530938-1
Rectangular MIL Spec Connectors KEYING HARDWARE Product overview: 530938-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-530938-1 can be used for catalog matching and distributor lookup.

Rectangular MIL Spec Connectors KEYING HARDWARE Product overview: 530938-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-530938-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Accessories - 1122-1315-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1122-1315-ND
Rectangular Connector Accessories 1122-1315-ND
Connector Polarizing Device (Key, Plug, Post) For Box Series

Connector Polarizing Device (Key, Plug, Post) For Box Series

Buy Now Datasheet
Plastic External Key M.s. Amp - Te Connectivity - 75AC9274 - Newark, An Avnet Company
Chicago, IL, United States
Plastic External Key M.s. Amp - Te Connectivity
75AC9274
Plastic External Key M.s. Amp - Te Connectivity 75AC9274
PLASTIC EXTERNAL KEY M.S.

PLASTIC EXTERNAL KEY M.S.

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 530938-1 340-530938-1 1122-1315-ND 75AC9274
Product Name Connector Hardware, Mounts, Locks & Retainers Electronic Connector Rectangular Connector Accessories Plastic External Key M.s. Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25961TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers