TE Connectivity Connector Hardware, Mounts, Locks & Retainers 532808-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 10.79 MM  [.425 INCH ] Mechanical Attachment Product Plating Finish : Passivated Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 10.79 MM  [.425 INCH ] Mechanical Attachment Product Plating Finish : Passivated Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 532808-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
532808-1
Connector Hardware, Mounts, Locks & Retainers 532808-1
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 10.79 MM  [.425 INCH ] Mechanical Attachment Product Plating Finish : Passivated Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Thread Length : 10.79 MM  [.425 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - A144360-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A144360-ND
Backplane Connector Accessories A144360-ND
Connector Guide Pin For HDI and TBC Series 2-56 Thread

Connector Guide Pin For HDI and TBC Series 2-56 Thread

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 532808-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
532808-1
Modular Connectors / Ethernet Connectors 532808-1
HDI GUIDE PIN KIT

HDI GUIDE PIN KIT

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 532808-1 A144360-ND 532808-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-2301997-0 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details