TE Connectivity Connector Hardware, Mounts, Locks & Retainers 533065-6

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Gold Dimensions Product Height : 12.14 MM  [.477 INCH ] Mechanical Attachment Thread Size : 2-56 UNC Product Type Features Connector Hardware Accessory Type : Power Contact Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Gold Dimensions Product Height : 12.14 MM  [.477 INCH ] Mechanical Attachment Thread Size : 2-56 UNC Product Type Features Connector Hardware Accessory Type : Power Contact Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 533065-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
533065-6
Connector Hardware, Mounts, Locks & Retainers 533065-6
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Gold Dimensions Product Height : 12.14 MM  [.477 INCH ] Mechanical Attachment Thread Size : 2-56 UNC Product Type Features Connector Hardware Accessory Type : Power Contact Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Gold

Dimensions


  • Product Height : 12.14 MM  [.477 INCH ]

Mechanical Attachment


  • Thread Size : 2-56 UNC

Product Type Features


  • Connector Hardware Accessory Type : Power Contact Assembly
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Current Rating (Amps): 690mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Current Rating (Amps): 690mA

Buy Now Datasheet
Contacts - 533065-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
533065-6
Contacts 533065-6
HDI POWER CONTACT ASSY

HDI POWER CONTACT ASSY

Buy Now
Backplane Connector Contacts - 533065-6-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
533065-6-ND
Backplane Connector Contacts 533065-6-ND
Contact Gold Power Socket Screw Mount

Contact Gold Power Socket Screw Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-533065-6
Electronic Connector 332-533065-6
HDI POWER CONTACT ASSY Product overview: 533065-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-533065-6 can be used for catalog matching and distributor lookup.

HDI POWER CONTACT ASSY Product overview: 533065-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-533065-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 533065-6 533065-6 533065-6-ND 332-533065-6
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors,Interconnects Contacts Backplane Connector Contacts Electronic Connector
Termination Solder, PCB Screw
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details