531713-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
531713-1
Description
Body Features Primary Product Material : Passivated Stainless Steel
Dimensions Product Length : 21.3 MM [.838 INCH ] Thread Length : 12.7 MM [.5 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Package Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Coding & Keying
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Passivated Stainless Steel
Dimensions Product Length : 21.3 MM [.838 INCH ] Thread Length : 12.7 MM [.5 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Package Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Coding & Keying
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
531713-1
Body Features Primary Product Material : Passivated Stainless Steel
Dimensions Product Length : 21.3 MM [.838 INCH ] Thread Length : 12.7 MM [.5 INCH ]
Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2A
Packaging Features Packaging Method : Package Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Coding & Keying
Body Features
- Primary Product Material : Passivated Stainless Steel
Dimensions
- Product Length : 21.3 MM [.838 INCH ]
- Thread Length : 12.7 MM [.5 INCH ]
Mechanical Attachment
- Product Plating Finish : Passivated
- Thread Size : 2-56 UNC 2A
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 500
Product Type Features
- Connector Hardware Accessory Type : Guide Keying Pin
- Hardware Accessory Function : Coding & Keying
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
531713-1 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details