TE Connectivity Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 530942-5

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 288-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Fastening Type: Spring Lock Contact Length - Mating: 0.276" (7.00mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.030" (0.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 288-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Fastening Type: Spring Lock Contact Length - Mating: 0.276" (7.00mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.030" (0.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 288-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Fastening Type: Spring Lock Contact Length - Mating: 0.276" (7.00mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.030" (0.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 288-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Shrouding: Unshrouded
Fastening Type: Spring Lock
Contact Length - Mating: 0.276" (7.00mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.030" (0.75mm)

Buy Now Datasheet
2 Row Box Pin 70 Pos R/a Amp - Te Connectivity - 18H4634 - Newark, An Avnet Company
Chicago, IL, United States
2 Row Box Pin 70 Pos R/a Amp - Te Connectivity
18H4634
2 Row Box Pin 70 Pos R/a Amp - Te Connectivity 18H4634
2 ROW BOX PIN 70 POS R/A

2 ROW BOX PIN 70 POS R/A

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 18H4634
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 2 Row Box Pin 70 Pos R/a Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products