TE Connectivity Wire Splice Connectors 53222-1

Description
Terminal 3 Way Splice Connector Crimp 14-16 AWG Blue
Request a Quote Datasheet
Description
Terminal 3 Way Splice Connector Crimp 14-16 AWG Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A136252-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A136252-ND
Wire Splice Connectors A136252-ND
Terminal 3 Way Splice Connector Crimp 14-16 AWG Blue

Terminal 3 Way Splice Connector Crimp 14-16 AWG Blue

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2031-53222-1
Electronic Connector 2031-53222-1
SPLICE,PIDG 3 WAY 16-14 CONN Product overview: 53222-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-53222-1 can be used for catalog matching and distributor lookup.

SPLICE,PIDG 3 WAY 16-14 CONN Product overview: 53222-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-53222-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
53222-1
Terminals 53222-1
Terminals PIDG 3 WAY 16-14

Terminals PIDG 3 WAY 16-14

Buy Now Datasheet
Splice,pidg 3 Way 16-14 Rohs Compliant Amp - Te Connectivity - 18H4859 - Newark, An Avnet Company
Chicago, IL, United States
Splice,pidg 3 Way 16-14 Rohs Compliant Amp - Te Connectivity
18H4859
Splice,pidg 3 Way 16-14 Rohs Compliant Amp - Te Connectivity 18H4859
SPLICE,PIDG 3 WAY 16-14 ROHS COMPLIANT: YES

SPLICE,PIDG 3 WAY 16-14 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136252-ND 2031-53222-1 53222-1 18H4859
Product Name Wire Splice Connectors Electronic Connector Terminals Splice,pidg 3 Way 16-14 Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers