TE Connectivity Backplane Connectors - 532430-5 532430-5

Description
Manufacturer: TE Connectivity Win Source Part Number: 856481-532430-5 Series: HDI (High Density Interconnect) Features: Connector Package: Tube Family Name: 532430 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 532430-5-ND, A144354
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 856481-532430-5 Series: HDI (High Density Interconnect) Features: Connector Package: Tube Family Name: 532430 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 532430-5-ND, A144354
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 532430-5 - 856481-532430-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 532430-5
856481-532430-5
Backplane Connectors - 532430-5 856481-532430-5
Manufacturer: TE Connectivity Win Source Part Number: 856481-532430-5 Series: HDI (High Density Interconnect) Features: Connector Package: Tube Family Name: 532430 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 532430-5-ND, A144354

Manufacturer: TE Connectivity
Win Source Part Number: 856481-532430-5
Series: HDI (High Density Interconnect)
Features: Connector
Package: Tube
Family Name: 532430
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 532430-5-ND, A144354

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 532430-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
532430-5
Modular Connectors / Ethernet Connectors 532430-5
HDI PIN ASSY 2 ROW 60 POS

HDI PIN ASSY 2 ROW 60 POS

Buy Now
Singapore, Singapore
Electronic Connector
407-532430-5
Electronic Connector 407-532430-5
2 Row 60 Pos Header, 2.54mm Pitch, Gold/Tin Plated Bronze Contacts Product overview: 532430-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532430-5 can be used for catalog matching and distributor lookup.

2 Row 60 Pos Header, 2.54mm Pitch, Gold/Tin Plated Bronze Contacts Product overview: 532430-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532430-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 532430-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
532430-5
Backplane Connectors - Specialized 532430-5
CONN HEADER HD 60POS PCB

CONN HEADER HD 60POS PCB

Supplier's Site Datasheet
Hdi Pin Assy 2 Row 60 Pos Amp - Te Connectivity - 33B9673 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Pin Assy 2 Row 60 Pos Amp - Te Connectivity
33B9673
Hdi Pin Assy 2 Row 60 Pos Amp - Te Connectivity 33B9673
HDI PIN ASSY 2 ROW 60 POS

HDI PIN ASSY 2 ROW 60 POS

Supplier's Site
Specialized - 532430-5 - ODG (Origin Data Global)
Shenzhen, China
Specialized
532430-5
Specialized 532430-5
CONN HEADER HD 60POS PCB

CONN HEADER HD 60POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 856481-532430-5 532430-5 407-532430-5 532430-5 33B9673 532430-5
Product Name Backplane Connectors - 532430-5 Modular Connectors / Ethernet Connectors Electronic Connector Backplane Connectors - Specialized Hdi Pin Assy 2 Row 60 Pos Amp - Te Connectivity Specialized
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P1-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details