Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG
Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG
Plasti-Grip Terminal, 14-16 AWG, Crimp, Insulated, 600V, Tin Product overview: 53244-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-53244-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364882-53244-2
Category: Connectors, Interconnects - Terminals - Spade Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Plasti-Grip
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 53244
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 0.872" (22.15mm)
Color: Blue
Termination: Crimp
Contact Material: Brass
Terminal Type: Spring, Snap
Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm)
Material - Insulation: Poly-Vinyl Chloride (PVC)
Stud/Tab Size: 8 Stud
Width - Outer Edges: 0.244" (6.20mm)
Length - Ring Center to Termination: 0.281" (7.14mm)
Length - Termination: 0.416" (10.57mm)
Tongue Inside Opening: 0.164" (4.17mm)
53244-2 Mini-Reel TERMINAL,PG SPR SPD 16-14 8 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100665CT-ND | 392-53244-2 | 1364882-53244-2 | 7454741 | 87X3104 |
| Product Name | Spade Connectors | 600V Electronic Connector | Connectors, Interconnects - Terminals - Spade Connectors | Fork Terminals | 53244-2 Mini-Reel Terminal,pg Spr Spd 16-14 8 Rohs Compliant Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |