TE Connectivity Connector Hardware, Mounts, Locks & Retainers 532782-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 10.7 MM  [.425 INCH ] Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2B, 0-80-UNF-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Insert Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 10.7 MM  [.425 INCH ] Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2B, 0-80-UNF-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Insert Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 532782-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
532782-1
Connector Hardware, Mounts, Locks & Retainers 532782-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 10.7 MM  [.425 INCH ] Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2B, 0-80-UNF-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Insert Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 10.7 MM  [.425 INCH ]
  • Thread Length : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : 2-56 UNC 2B, 0-80-UNF-2B

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Keying Insert
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - A136959-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A136959-ND
Backplane Connector Accessories A136959-ND
Connector Keying Insert For HDI and TBC Series 2-56 Thread

Connector Keying Insert For HDI and TBC Series 2-56 Thread

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 532782-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
532782-1
Modular Connectors / Ethernet Connectors 532782-1
HDI GUIDE/KEYING INSERT

HDI GUIDE/KEYING INSERT

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
532782-1
Modular Connectors / Ethernet Connectors 532782-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Hdi Guide/keying Insert Amp - Te Connectivity - 69H9467 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Guide/keying Insert Amp - Te Connectivity
69H9467
Hdi Guide/keying Insert Amp - Te Connectivity 69H9467
HDI GUIDE/KEYING INSERT

HDI GUIDE/KEYING INSERT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 532782-1 A136959-ND 532782-1 69H9467
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Modular Connectors / Ethernet Connectors Hdi Guide/keying Insert Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ25 Connectors - 1734723-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
RJ45 Connectors - 1734577-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details
10 suppliers
Modular Connectors / Ethernet Connectors - 1-533061-9 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers