TE Connectivity RF Connectors 5330830

Description
Body Features Body Material : Copper Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.54 MM  [.494 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213, RG 8A, RG 8 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.54 MM  [.494 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213, RG 8A, RG 8 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5330830 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5330830
RF Connectors 5330830
Body Features Body Material : Copper Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.54 MM  [.494 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213, RG 8A, RG 8 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Material : Copper
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Bronze
  • RF Connector Center Contact Plating Material : Silver
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 12.54 MM  [.494 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : .3

Other


  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 213, RG 8A, RG 8
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 5330830-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5330830-ND
Coaxial Connector (RF) Assemblies 5330830-ND
UHF Connector Plug, Male Pin Non-Constant Panel Mount Crimp

UHF Connector Plug, Male Pin Non-Constant Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5330830 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5330830
RF Connectors / Coaxial Connectors 5330830
RF Connectors / Coaxial Connectors PLUG ASSEMBLY

RF Connectors / Coaxial Connectors PLUG ASSEMBLY

Buy Now Datasheet
Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Te Connectivity - 42K7134 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Te Connectivity
42K7134
Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Te Connectivity 42K7134
RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG213; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, UHF BULKHEAD PLUG STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG213; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5330830 5330830-ND 5330830 42K7134
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Uhf Bulkhead Plug Straight, Crimp; Connector Type Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Mounting Bulkhead Panel Mount
Frequency 0.300 GHz
Connector Type UHF UHF
Unlock Full Specs
to access all available technical data