Win Source Part Number: 1030229-532431-5
Category: Connectors, Interconnects>Backpl
Series: HDI (High Density Interconnect)
Number of Positions: 120
Pitch: 0.100" (2.54mm)
Color: Natural
Features: Mating Guide
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: High Density (HDC, HDI, HPC)
Material Flammability Rating: UL94 V-0
Standard Package: 252
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 5533268-5; 5532431-1; 5533268-3; 532431-3; 532834-1; 532431-75324315;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 532431
RoHS Status: RoHS non-compliant
120 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 532431-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532431-5 can be used for catalog matching and distributor lookup.
HDI RECP ASSY 3 ROW 120 POS
CONN RCPT HD 120POS PCB
532431-5 ROHS COMPLIANT: NO
HDI RECP ASSY 3 ROW 120 POS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1030229-532431-5 | 407-532431-5 | 532431-5 | 532431-5 | 38AH4328 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Modular Connectors / Ethernet Connectors | Backplane Connectors - Specialized | 532431-5 Rohs Compliant Amp - Te Connectivity |
| Termination | Solder | Through Hole |