531116-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers531116-1
Description
Body Features Primary Product Color : Black Primary Product Material : Glass Filled Polyester
Dimensions Product Length : 7.74 MM [.305 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Glass Filled Polyester
Dimensions Product Length : 7.74 MM [.305 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Body Features Primary Product Color : Black Primary Product Material : Glass Filled Polyester
Dimensions Product Length : 7.74 MM [.305 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Body Features
Primary Product Color : Black
Primary Product Material : Glass Filled Polyester
Dimensions
Product Length : 7.74 MM [.305 INCH ]
Packaging Features
Packaging Method : Package
Packaging Quantity : 100
Product Type Features
Connector Hardware Accessory Type : External Keying