24 Pos 2.54mm RA Socket Strip, 3A, Gold, Thru-Hole Product overview: 532955-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-532955-4 can be used for catalog matching and distributor lookup.
"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332070-532955-4
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 24
Features: Guide Pin Ears
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Standard Package: 65
Mounting: Through Hole, Right Angle
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 50.0µin (1.27µm)
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 5329554,A26348,2266-
Base Product Number: 532955
RoHS Status: RoHS non-compliant
CONN RCPT 24POS 0.1 GOLD PCB R/A
24 MODII 2PC CE RCPT ASSY
24 MODII 2PC CE RCPT ASSY ROHS COMPLIANT: NO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-532955-4 | A26348-ND | 1332070-532955-4 | 532955-4 | 76AC8668 |
| Product Name | 3A Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 24 Modii 2Pc Ce Rcpt Assy Amp - Te Connectivity |
| Termination | Solder | Solder | Solder | ||
| Current Rating | 3.0 amps | ||||
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty |