TE Connectivity Board-to-Board Headers & Receptacles 530785-8

Description
Configuration Features Number of Positions : 100 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length (INCH) : .198 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Mating Tab Thickness : .89 MM  [.035 INCH ] Mating Tab Width : 1.12 MM  [.044 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.37 - 1.78 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.18 MM , 3.17 MM  [.125 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Color : Blue Housing Material : Diallyl Phthalate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .14 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 100 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length (INCH) : .198 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Mating Tab Thickness : .89 MM  [.035 INCH ] Mating Tab Width : 1.12 MM  [.044 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.37 - 1.78 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.18 MM , 3.17 MM  [.125 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Color : Blue Housing Material : Diallyl Phthalate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .14 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 530785-8 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
530785-8
Board-to-Board Headers & Receptacles 530785-8
Configuration Features Number of Positions : 100 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length (INCH) : .198 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Mating Tab Thickness : .89 MM  [.035 INCH ] Mating Tab Width : 1.12 MM  [.044 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.37 - 1.78 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.18 MM , 3.17 MM  [.125 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Housing Color : Blue Housing Material : Diallyl Phthalate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 2 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .14 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 100
  • Number of Rows : 2
  • PCB Mount Orientation : Straddle Mount
  • Stackable : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Length (INCH) : .198
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Pin
  • Mating Tab Thickness : .89 MM  [.035 INCH ]
  • Mating Tab Width : 1.12 MM  [.044 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 1.37 - 1.78 MM  [.054 - .07 INCH ]
  • Row-to-Row Spacing : 3.18 MM , 3.17 MM  [.125 INCH ]
  • Stack Height : 15.24 MM  [.6 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • Housing Color : Blue
  • Housing Material : Diallyl Phthalate

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarized
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Assembly Process Feature : None
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .14 MM  [.006 INCH ]
  • Rectangular Termination Post & Tail Width : .76 MM  [.03 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Box Pin 100 Pos 075 C/l Amp - Te Connectivity - 15H9339 - Newark, An Avnet Company
Chicago, IL, United States
Box Pin 100 Pos 075 C/l Amp - Te Connectivity
15H9339
Box Pin 100 Pos 075 C/l Amp - Te Connectivity 15H9339
BOX PIN 100 POS 075 C/L

BOX PIN 100 POS 075 C/L

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 530785-8 15H9339
Product Name Board-to-Board Headers & Receptacles Box Pin 100 Pos 075 C/l Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28560-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A28518-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers