TE Connectivity Connector Hardware, Mounts, Locks & Retainers 532807-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 12.07 MM  [.475 INCH ] Mechanical Attachment Product Plating Finish : Passivated Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 12.07 MM  [.475 INCH ] Mechanical Attachment Product Plating Finish : Passivated Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 532807-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
532807-1
Connector Hardware, Mounts, Locks & Retainers 532807-1
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 12.07 MM  [.475 INCH ] Mechanical Attachment Product Plating Finish : Passivated Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Thread Length : 12.07 MM  [.475 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 532807-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
532807-1-ND
Backplane Connector Accessories 532807-1-ND
Connector Guide Pin For HDI and TBC Series 2-56 Thread

Connector Guide Pin For HDI and TBC Series 2-56 Thread

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 532807-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
532807-1
Modular Connectors / Ethernet Connectors 532807-1
HDI GUIDE PIN

HDI GUIDE PIN

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 532807-1 532807-1-ND 532807-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SDL Connectors - 1-1761199-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
5 suppliers
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details