TE Connectivity Connector Hardware, Mounts, Locks & Retainers 531226-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 531226-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
531226-1
Connector Hardware, Mounts, Locks & Retainers 531226-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Rectangular Connector Accessories - A113898-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A113898-ND
Rectangular Connector Accessories A113898-ND
Connector Polarizing Device (Key, Plug, Post) For

Connector Polarizing Device (Key, Plug, Post) For

Buy Now Datasheet
T/spring Keying Plug Rohs Compliant Amp - Te Connectivity - 18C0952 - Newark, An Avnet Company
Chicago, IL, United States
T/spring Keying Plug Rohs Compliant Amp - Te Connectivity
18C0952
T/spring Keying Plug Rohs Compliant Amp - Te Connectivity 18C0952
T/SPRING KEYING PLUG ROHS COMPLIANT: YES

T/SPRING KEYING PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 531226-1 A113898-ND 18C0952
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories T/spring Keying Plug Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products