TE Connectivity Connector Hardware, Mounts, Locks & Retainers 532021-2

Description
Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 16.2 MM  [.637 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 16.2 MM  [.637 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 532021-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
532021-2
Connector Hardware, Mounts, Locks & Retainers 532021-2
Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 16.2 MM  [.637 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Passivated Stainless Steel

Dimensions


  • Product Length : 16.2 MM  [.637 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connector Accessory, Screw Item, Stainless Steel Amp - Te Connectivity - 42AJ4835 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory, Screw Item, Stainless Steel Amp - Te Connectivity
42AJ4835
Connector Accessory, Screw Item, Stainless Steel Amp - Te Connectivity 42AJ4835
Connector Accessory, Screw Item, Stainless Steel

Connector Accessory, Screw Item, Stainless Steel

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 532021-2 42AJ4835
Product Name Connector Hardware, Mounts, Locks & Retainers Connector Accessory, Screw Item, Stainless Steel Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products