TE Connectivity Connector Hardware, Mounts, Locks & Retainers 531985-2

Description
Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 12.9 MM  [.508 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 12.9 MM  [.508 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 531985-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
531985-2
Connector Hardware, Mounts, Locks & Retainers 531985-2
Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 12.9 MM  [.508 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Passivated Stainless Steel

Dimensions


  • Product Length : 12.9 MM  [.508 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Box Jackscrew Kit Rohs Compliant Amp - Te Connectivity - 90B4102 - Newark, An Avnet Company
Chicago, IL, United States
Box Jackscrew Kit Rohs Compliant Amp - Te Connectivity
90B4102
Box Jackscrew Kit Rohs Compliant Amp - Te Connectivity 90B4102
BOX JACKSCREW KIT ROHS COMPLIANT: YES

BOX JACKSCREW KIT ROHS COMPLIANT: YES

Supplier's Site
Box Jackscrew Kit Amp - Te Connectivity - 75AC9288 - Newark, An Avnet Company
Chicago, IL, United States
Box Jackscrew Kit Amp - Te Connectivity
75AC9288
Box Jackscrew Kit Amp - Te Connectivity 75AC9288
BOX JACKSCREW KIT

BOX JACKSCREW KIT

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 531985-2 90B4102
Product Name Connector Hardware, Mounts, Locks & Retainers Box Jackscrew Kit Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products