TE Connectivity Electronic Connector 532436-7

Description
HDI Header, 4 Row, 200 Pos, 2.54mm Pitch, Gold/Tin Product overview: 532436-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532436-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HDI Header, 4 Row, 200 Pos, 2.54mm Pitch, Gold/Tin Product overview: 532436-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532436-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-532436-7
Electronic Connector 407-532436-7
HDI Header, 4 Row, 200 Pos, 2.54mm Pitch, Gold/Tin Product overview: 532436-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532436-7 can be used for catalog matching and distributor lookup.

HDI Header, 4 Row, 200 Pos, 2.54mm Pitch, Gold/Tin Product overview: 532436-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532436-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 532436-7 - 810777-532436-7 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 532436-7
810777-532436-7
Backplane Connectors - 532436-7 810777-532436-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810777-532436-7 Packaging: Tube Number of Positions: 200 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Features: Mating Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: High Density (HDC, HDI, HPC) Material Flammability Rating: UL94 V-0 Temperature Range - Operating: -65°C ~ 125°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810777-532436-7
Packaging: Tube
Number of Positions: 200
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Features: Mating Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: High Density (HDC, HDI, HPC)
Material Flammability Rating: UL94 V-0
Temperature Range - Operating: -65°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4
MSL Level: 1 (Unlimited)

Buy Now
Modular Connectors / Ethernet Connectors - 532436-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
532436-7
Modular Connectors / Ethernet Connectors 532436-7
HDI PIN ASSY 4 ROW 200 POS

HDI PIN ASSY 4 ROW 200 POS

Buy Now
Backplane Connectors - Specialized - 532436-7 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
532436-7
Backplane Connectors - Specialized 532436-7
CONN HEADER HD 200POS PCB

CONN HEADER HD 200POS PCB

Supplier's Site Datasheet
Hdi Pin Assy 4 Row 200 Pos Amp - Te Connectivity - 52F5455 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Pin Assy 4 Row 200 Pos Amp - Te Connectivity
52F5455
Hdi Pin Assy 4 Row 200 Pos Amp - Te Connectivity 52F5455
HDI PIN ASSY 4 ROW 200 POS

HDI PIN ASSY 4 ROW 200 POS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-532436-7 810777-532436-7 532436-7 532436-7 52F5455
Product Name Electronic Connector Backplane Connectors - 532436-7 Modular Connectors / Ethernet Connectors Backplane Connectors - Specialized Hdi Pin Assy 4 Row 200 Pos Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products