Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Features: Bipolar (BJT) Transistor 60 V 3 A 1 W
HDI RECP ASSY 2 ROW 60 POS
2 Row 60 Pos Female Header, 2.54mm Pitch, Right Angle, Through Hole, 3A Product overview: 532428-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532428-5 can be used for catalog matching and distributor lookup.
CONN RCPT HD 60POS PCB
HDI RECP ASSY 2 ROW 60 POS ROHS COMPLIANT: NO
HDI RECP ASSY 2 ROW 60 POS
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 532428-5 | 407-532428-5 | 532428-5 | 33B9666 | |
| Product Name | Connectors,Interconnects | Modular Connectors / Ethernet Connectors | Through-Hole 3A Electronic Connector | Backplane Connectors - Specialized | Hdi Recp Assy 2 Row 60 Pos Rohs Compliant Amp - Te Connectivity |
| Termination | Solder | Through Hole |