TE Connectivity Connector Hardware, Mounts, Locks & Retainers 531993-4

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Mounting Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Mounting Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 531993-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
531993-4
Connector Hardware, Mounts, Locks & Retainers 531993-4
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Mounting Sealable : No

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Hardware Type Included : Jackscrew Tip Female and Spirol Pin

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew Kit
  • Hardware Accessory Function : Mounting
  • Sealable : No
Buy Now Datasheet
Rectangular Connector Accessories - 531993-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
531993-4-ND
Rectangular Connector Accessories 531993-4-ND
Connector Jackscrew For Box Series

Connector Jackscrew For Box Series

Buy Now Datasheet
Box Jackscrew Kit Amp - Te Connectivity - 18H4844 - Newark, An Avnet Company
Chicago, IL, United States
Box Jackscrew Kit Amp - Te Connectivity
18H4844
Box Jackscrew Kit Amp - Te Connectivity 18H4844
BOX JACKSCREW KIT

BOX JACKSCREW KIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 531993-4 531993-4-ND 18H4844
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Box Jackscrew Kit Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103945-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 103682-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
 - 102918-2 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details