Win Source Part Number: 1364858-53128-2
Category: Connectors, Interconnects - Terminals - Spade Connectors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Solistrand
Package: Tape & Reel (TR)
Product Status: Active
Features: Brazed Seam, Serrated Termination
Base Product Number: 53128
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-12 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.777" (19.74mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Spring, Snap
Stud/Tab Size: 10 Stud
Width - Outer Edges: 0.406" (10.31mm)
Length - Ring Center to Termination: 0.276" (7.01mm)
Length - Termination: 0.278" (7.06mm)
Tongue Inside Opening: 0.190" (4.83mm)
10 Stud Spade Terminal Connector Crimp 10-12 AWG
10 Stud Spade Terminal Connector Crimp 10-12 AWG
Spring Spade Terminal, 10-12AWG, Bronze, Tin, 19.74mm Product overview: 53128-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-53128-2 can be used for catalog matching and distributor lookup.
TERMINAL,SOLIS SPR SPD 12-10 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364858-53128-2 | A0950TR-ND | 392-53128-2 | 52F1688 |
| Product Name | Connectors, Interconnects - Terminals - Spade Connectors | Spade Connectors | Electronic Connector | Terminal,solis Spr Spd 12-10 Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Crimp |