TE Connectivity Rectangular Wire & Cable Connectors & Housings 531802-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 72.52 MM  [2.855 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .081 - .032 Wire Size (AWG) : 32 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 900 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mating Retention Type : Locking Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 220 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 72.52 MM  [2.855 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .081 - .032 Wire Size (AWG) : 32 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 900 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mating Retention Type : Locking Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 220 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 531802-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
531802-3
Rectangular Wire & Cable Connectors & Housings 531802-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 72.52 MM  [2.855 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .081 - .032 Wire Size (AWG) : 32 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 900 Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mating Retention Type : Locking Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 220 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 13.97 MM  [.55 INCH ]
  • Connector Length : 72.52 MM  [2.855 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .081 - .032
  • Wire Size (AWG) : 32 - 28

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 900
  • Insulation Resistance (Min) (MEGOHM) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Mating Retention Type : Locking
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 220

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Rectangular Connector Housings - 531802-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
531802-3-ND
Rectangular Connector Housings 531802-3-ND
"40 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

"40 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

Buy Now Datasheet
Box Rcpt Hsg 40 Pos 100 Cl Rohs Compliant Amp - Te Connectivity - 18H4794 - Newark, An Avnet Company
Chicago, IL, United States
Box Rcpt Hsg 40 Pos 100 Cl Rohs Compliant Amp - Te Connectivity
18H4794
Box Rcpt Hsg 40 Pos 100 Cl Rohs Compliant Amp - Te Connectivity 18H4794
BOX RCPT HSG 40 POS 100 CL ROHS COMPLIANT: YES

BOX RCPT HSG 40 POS 100 CL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 531802-3 531802-3-ND 18H4794
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Box Rcpt Hsg 40 Pos 100 Cl Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104893-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers