TE Connectivity Connectors,Interconnects 530882-6

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions Loaded: All Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.205" (5.20mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions Loaded: All Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.205" (5.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions Loaded: All Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.205" (5.20mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Number of Positions Loaded: All
Pitch - Mating: 0.100" (2.54mm)
Row Spacing - Mating: 0.205" (5.20mm)

Buy Now Datasheet
Box Recp 80 Pos Stag W/g Amp - Te Connectivity - 18H4612 - Newark, An Avnet Company
Chicago, IL, United States
Box Recp 80 Pos Stag W/g Amp - Te Connectivity
18H4612
Box Recp 80 Pos Stag W/g Amp - Te Connectivity 18H4612
BOX RECP 80 POS STAG W/G

BOX RECP 80 POS STAG W/G

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 18H4612
Product Name Connectors,Interconnects Box Recp 80 Pos Stag W/g Amp - Te Connectivity
Unlock Full Specs
to access all available technical data