TE Connectivity Connectors,Interconnects 532436-4

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: 75 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: 75 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: 75 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Features: 75 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 532436-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
532436-4
Modular Connectors / Ethernet Connectors 532436-4
HDI PIN ASSY 4 ROW 140 POS

HDI PIN ASSY 4 ROW 140 POS

Buy Now
Singapore, Singapore
Electronic Connector
407-532436-4
Electronic Connector 407-532436-4
4 Row 140 Pos Pin Header, 2.54mm Pitch, Gold/Tin Plated Product overview: 532436-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532436-4 can be used for catalog matching and distributor lookup.

4 Row 140 Pos Pin Header, 2.54mm Pitch, Gold/Tin Plated Product overview: 532436-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-532436-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hdi Pin Assy 4 Row 140 Pos Amp - Te Connectivity - 33B9700 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Pin Assy 4 Row 140 Pos Amp - Te Connectivity
33B9700
Hdi Pin Assy 4 Row 140 Pos Amp - Te Connectivity 33B9700
HDI PIN ASSY 4 ROW 140 POS

HDI PIN ASSY 4 ROW 140 POS

Supplier's Site
Backplane Connectors - Specialized - 532436-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
532436-4
Backplane Connectors - Specialized 532436-4
CONN HEADER HD 140POS PCB

CONN HEADER HD 140POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 532436-4 407-532436-4 33B9700 532436-4
Product Name Connectors,Interconnects Modular Connectors / Ethernet Connectors Electronic Connector Hdi Pin Assy 4 Row 140 Pos Amp - Te Connectivity Backplane Connectors - Specialized
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA9N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11509-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details