TE Connectivity Connector Hardware, Mounts, Locks & Retainers 532805-1

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4 - 40UNC- 2A, 4 - 40UNC- 2B Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4 - 40UNC- 2A, 4 - 40UNC- 2B Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 532805-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
532805-1
Connector Hardware, Mounts, Locks & Retainers 532805-1
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4 - 40UNC- 2A, 4 - 40UNC- 2B Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : 4 - 40UNC- 2A, 4 - 40UNC- 2B

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 110 DEGC  [230 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now
Backplane Connector Accessories - A136958-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A136958-ND
Backplane Connector Accessories A136958-ND
Connector Jackscrew For HDI and TBC Series 4-40 Thread

Connector Jackscrew For HDI and TBC Series 4-40 Thread

Buy Now Datasheet
532805-1 Rohs Compliant Amp - Te Connectivity - 96AC6739 - Newark, An Avnet Company
Chicago, IL, United States
532805-1 Rohs Compliant Amp - Te Connectivity
96AC6739
532805-1 Rohs Compliant Amp - Te Connectivity 96AC6739
532805-1 ROHS COMPLIANT: YES

532805-1 ROHS COMPLIANT: YES

Supplier's Site
Hdi Jackscrew Kit Rohs Compliant Amp - Te Connectivity - 15H9409 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Jackscrew Kit Rohs Compliant Amp - Te Connectivity
15H9409
Hdi Jackscrew Kit Rohs Compliant Amp - Te Connectivity 15H9409
HDI JACKSCREW KIT ROHS COMPLIANT: YES

HDI JACKSCREW KIT ROHS COMPLIANT: YES

Supplier's Site
Hdi Jackscrew Kit Amp - Te Connectivity - 42AJ4841 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Jackscrew Kit Amp - Te Connectivity
42AJ4841
Hdi Jackscrew Kit Amp - Te Connectivity 42AJ4841
HDI JACKSCREW KIT

HDI JACKSCREW KIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 532805-1 A136958-ND 96AC6739
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories 532805-1 Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products