531714-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
531714-1
Description
Body Features Primary Product Material : Passivated Stainless Steel
Dimensions Product Length : 8.76 MM [.345 INCH ]
Mechanical Attachment Product Plating Finish : Passivated
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Keying Pin & Insert Hardware Accessory Function : Coding & Keying
-
TE Connectivity
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Passivated Stainless Steel
Dimensions Product Length : 8.76 MM [.345 INCH ]
Mechanical Attachment Product Plating Finish : Passivated
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Keying Pin & Insert Hardware Accessory Function : Coding & Keying
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
531714-1
Body Features Primary Product Material : Passivated Stainless Steel
Dimensions Product Length : 8.76 MM [.345 INCH ]
Mechanical Attachment Product Plating Finish : Passivated
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Keying Pin & Insert Hardware Accessory Function : Coding & Keying
Body Features
- Primary Product Material : Passivated Stainless Steel
Dimensions
- Product Length : 8.76 MM [.345 INCH ]
Mechanical Attachment
- Product Plating Finish : Passivated
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Guide Keying Pin & Insert
- Hardware Accessory Function : Coding & Keying
Buy Now
Box Guide/keying Pin Amp - Te Connectivity
90AJ0350
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
531714-1 |
90AJ0350 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Box Guide/keying Pin Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data