TE Connectivity Headers, Receptacles, Female Sockets 532956-2

Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A26343-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A26343-ND
Headers, Receptacles, Female Sockets A26343-ND
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amp - Te Connectivity - 90F4519 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amp - Te Connectivity
90F4519
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amp - Te Connectivity 90F4519
BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: No

Supplier's Site
16 Modii 2Pc Ce Rcpt Assy Amp - Te Connectivity - 76AC8669 - Newark, An Avnet Company
Chicago, IL, United States
16 Modii 2Pc Ce Rcpt Assy Amp - Te Connectivity
76AC8669
16 Modii 2Pc Ce Rcpt Assy Amp - Te Connectivity 76AC8669
16 MODII 2PC CE RCPT ASSY

16 MODII 2PC CE RCPT ASSY

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
532956-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 532956-2
CONN RCPT 16POS 0.1 GOLD PCB R/A

CONN RCPT 16POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26343-ND 90F4519 76AC8669 532956-2
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amp - Te Connectivity 16 Modii 2Pc Ce Rcpt Assy Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-4900-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Ribbon Cable Connectors - 103311-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details