TE Connectivity Connectors,Interconnects 531133-3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Row Spacing - Mating: 0.205" (5.20mm) Shrouding: Unshrouded Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Row Spacing - Mating: 0.205" (5.20mm) Shrouding: Unshrouded Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Row Spacing - Mating: 0.205" (5.20mm) Shrouding: Unshrouded Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Row Spacing - Mating: 0.205" (5.20mm)
Shrouding: Unshrouded
Termination: Solder

Buy Now Datasheet
3 Row Box Pin 120P R/a Unseal Amp - Te Connectivity - 02C6886 - Newark, An Avnet Company
Chicago, IL, United States
3 Row Box Pin 120P R/a Unseal Amp - Te Connectivity
02C6886
3 Row Box Pin 120P R/a Unseal Amp - Te Connectivity 02C6886
3 ROW BOX PIN 120P R/A UNSEAL

3 ROW BOX PIN 120P R/A UNSEAL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02C6886
Product Name Connectors,Interconnects 3 Row Box Pin 120P R/a Unseal Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products