Connector Systems:Board-to-Boa
rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts
; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded; Contact Material:Phosphor Bronze RoHS Compliant: No
Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded; Contact Material:Phosphor Bronze RoHS Compliant: No