TE Connectivity Connector Hardware, Mounts, Locks & Retainers 532828-1

Description
Body Features Primary Product Material : Brass Dimensions Product Length : 29.21 MM  [1.15 INCH ] Thread Length : 12.07 MM  [.475 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Dimensions Product Length : 29.21 MM  [1.15 INCH ] Thread Length : 12.07 MM  [.475 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 532828-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
532828-1
Connector Hardware, Mounts, Locks & Retainers 532828-1
Body Features Primary Product Material : Brass Dimensions Product Length : 29.21 MM  [1.15 INCH ] Thread Length : 12.07 MM  [.475 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Brass

Dimensions


  • Product Length : 29.21 MM  [1.15 INCH ]
  • Thread Length : 12.07 MM  [.475 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 532828-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
532828-1
Modular Connectors / Ethernet Connectors 532828-1
HDI STAT DISCHG GUIDE PIN

HDI STAT DISCHG GUIDE PIN

Buy Now
Hdi Stat Dischg Guide Pin Rohs Compliant Amp - Te Connectivity - 15H9411 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Stat Dischg Guide Pin Rohs Compliant Amp - Te Connectivity
15H9411
Hdi Stat Dischg Guide Pin Rohs Compliant Amp - Te Connectivity 15H9411
HDI STAT DISCHG GUIDE PIN ROHS COMPLIANT: YES

HDI STAT DISCHG GUIDE PIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 532828-1 532828-1 15H9411
Product Name Connector Hardware, Mounts, Locks & Retainers Modular Connectors / Ethernet Connectors Hdi Stat Dischg Guide Pin Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Rj45, Jack, 8P8C, Cat3; Modular Connector Type Amp - Te Connectivity - 26AC5907 - Newark, An Avnet Company
Specs
Connector Type Modular Connector and RJ Connector
Mounting Through Hole Mount
View Details
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details