TE Connectivity Standard Rectangular Connectors 5316600-1

Description
Body Features Connector & Keying Code : Y Configuration Features Contacts Preloaded : Yes Number of Positions : 260 Number of Power Positions : 0 Number of Rows : 10 Number of Signal Positions : 260 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Signal Contact Material : Copper Alloy Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) (INCH) : .1 Housing Color : Black Housing Material : Nylon Resin Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Alignment Type : Standard Polarized Tail PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature Type : Mounting Hole Strain Relief : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Zero Insertion Force (ZIF) Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : Y Configuration Features Contacts Preloaded : Yes Number of Positions : 260 Number of Power Positions : 0 Number of Rows : 10 Number of Signal Positions : 260 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Signal Contact Material : Copper Alloy Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) (INCH) : .1 Housing Color : Black Housing Material : Nylon Resin Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Alignment Type : Standard Polarized Tail PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature Type : Mounting Hole Strain Relief : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Zero Insertion Force (ZIF) Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 5316600-1 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
5316600-1
Standard Rectangular Connectors 5316600-1
Body Features Connector & Keying Code : Y Configuration Features Contacts Preloaded : Yes Number of Positions : 260 Number of Power Positions : 0 Number of Rows : 10 Number of Signal Positions : 260 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Signal Contact Material : Copper Alloy Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) (INCH) : .1 Housing Color : Black Housing Material : Nylon Resin Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Alignment Type : Standard Polarized Tail PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature Type : Mounting Hole Strain Relief : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Zero Insertion Force (ZIF) Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector & Keying Code : Y

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 260
  • Number of Power Positions : 0
  • Number of Rows : 10
  • Number of Signal Positions : 260
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .8
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Signal Contact Material : Copper Alloy

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) (INCH) : .1
  • Housing Color : Black
  • Housing Material : Nylon Resin

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Guide Hole
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • PCB Mount Alignment : Without
  • PCB Mount Alignment Type : Standard Polarized Tail
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature Type : Mounting Hole
  • Strain Relief : Without

Operation/Application


  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Zero Insertion Force (ZIF)

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Backplane Connectors - 5316600-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
5316600-1
Backplane Connectors 5316600-1
M-ZIF CONN REC ASSY 260P LONG SOLDER

M-ZIF CONN REC ASSY 260P LONG SOLDER

Buy Now
Backplane Connectors - Specialized - 5316600-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5316600-1
Backplane Connectors - Specialized 5316600-1
CONN RCPT 260POS PNL MNT

CONN RCPT 260POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5316600-1 5316600-1 5316600-1
Product Name Standard Rectangular Connectors Backplane Connectors Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
2 suppliers