TE Connectivity Connector Hardware, Mounts, Locks & Retainers 532021-1

Description
Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 16.2 MM  [.637 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Male Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 16.2 MM  [.637 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Male Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 532021-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
532021-1
Connector Hardware, Mounts, Locks & Retainers 532021-1
Body Features Primary Product Material : Passivated Stainless Steel Dimensions Product Length : 16.2 MM  [.637 INCH ] Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Male Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Passivated Stainless Steel

Dimensions


  • Product Length : 16.2 MM  [.637 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Male Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Box Jackscrew Kit Rohs Compliant Amp - Te Connectivity - 15H9398 - Newark, An Avnet Company
Chicago, IL, United States
Box Jackscrew Kit Rohs Compliant Amp - Te Connectivity
15H9398
Box Jackscrew Kit Rohs Compliant Amp - Te Connectivity 15H9398
BOX JACKSCREW KIT ROHS COMPLIANT: YES

BOX JACKSCREW KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 532021-1 15H9398
Product Name Connector Hardware, Mounts, Locks & Retainers Box Jackscrew Kit Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products